Rocker Switch SPDT 5A (AC/DC) 120V Through Hole
SWITCH ROCKER SPDT 5A 120V
DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
Product Number | 7101J90V6QE2-ND | 7101J90V6QE2 | 36AH3786 |
Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
Rocker Actuator | Paddle | Paddle; Paddle | Rocker |
Switch Function | Maintained | ||
Maintained Contact Switch Function | ON/OFF | ||
Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
Terminal Type | Straight PC Pins | PC Pin |