Rocker Switch DPDT 5A (AC/DC) 120V Through Hole
DigiKey | |
---|---|
Product Category | Rocker Switches |
Product Number | 108-7201J1V3SE3-ND |
Product Name | Rocker Switches |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Pole & Throw Specifications | Double Pole, Double Throw |
Terminal Type | Straight PC Pins |
Standards / Compliances | RoHS; UL Listed |