Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Snap-In
DigiKey | |
---|---|
Product Category | Rocker Switches |
Product Number | 108-7101J11CPE22-ND |
Product Name | Rocker Switches |
Switch Function | Maintained |
Maintained Contact Switch Function | ON/OFF |
Pole & Throw Specifications | Single Pole, Double Throw |
Terminal Type | Straight PC Pins |
Standards / Compliances | RoHS; UL Listed |