SWITCH ROCKER SPDT 13A 125V
SWITCH ROCKER SPDT 13A 125V
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | GRS-2012A-3000 | GRS-2012A-3000-ND |
Product Name | Switches - Rocker Switches | Rocker Switches |
Rocker Actuator | Concave (Curved) | |
Switch Function | Momentary | Momentary |
Momentary Contact Switch Function | On-Mom | Momentary ON |
Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |
Terminal Type | Quick Connect - 0.250\" (6.3mm) | Quick Connect / Blade |