SWITCH ROCKER SP3T 0.4VA 20V
Rocker Switch SP3T 0.4VA (AC/DC) 20V Panel Mount, Snap-In
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | 7215J62W3KE22 | 7215J62W3KE22-ND |
Product Name | Switches - Rocker Switches | Rocker Switches |
Rocker Actuator | Paddle; Paddle - Illuminated | Paddle |
Switch Function | Momentary | Momentary |
Momentary Contact Switch Function | Three Position Momentary (Center ON); Mom-On-Mom | Three Position Momentary (Center ON) |
Pole & Throw Specifications | SP3T | SP3T |
Terminal Type | Wire Leads; Wire Wrap | Wire Wrap |