Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
DigiKey | |
---|---|
Product Category | Rocker Switches |
Product Number | 108-7203J21CRE22-ND |
Product Name | Rocker Switches |
Rocker Actuator | Paddle |
Switch Function | Maintained |
Maintained Contact Switch Function | Three Position (Center OFF) |
Pole & Throw Specifications | Double Pole, Double Throw |
Terminal Type | Straight PC Pins |