SWITCH ROCKER SP3T 5A 120V
Rocker Switch SP3T 5A (AC/DC) 120V Panel Mount, Flange
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Rocker Switches | Rocker Switches |
Product Number | 7215J3ZQE2 | 7215J3ZQE2-ND |
Product Name | Switches - Rocker Switches | Rocker Switches |
Rocker Actuator | Concave (Standard V) | |
Switch Function | Momentary | Momentary |
Momentary Contact Switch Function | Three Position Momentary (Center ON); Mom-On-Mom | Three Position Momentary (Center ON) |
Pole & Throw Specifications | SP3T | SP3T |
Terminal Type | Solder Terminals; Solder Lug | Solder Terminals |