Eaton Corp. / Commercial Controls Division Switch, Rocker, Dpdt, 12A, Green; Switch Operation Eaton SA4SKK4GXXGXXXX

Description
SWITCH, ROCKER, DPDT, 12A, GREEN; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Green; Product Range:SVR Series; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpdt, 12A, Green; Switch Operation Eaton - 08J5555 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 12A, Green; Switch Operation Eaton
08J5555
Switch, Rocker, Dpdt, 12A, Green; Switch Operation Eaton 08J5555
SWITCH, ROCKER, DPDT, 12A, GREEN; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Green; Product Range:SVR Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 12A, GREEN; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:-; Actuator / Cap Colour:Green; Product Range:SVR Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Sealed Vehicle Rocker, DPDT, On-None-On, 14 Volt Green LED Top/Bottom - 70155577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Sealed Vehicle Rocker, DPDT, On-None-On, 14 Volt Green LED Top/Bottom
70155577
Switch, Sealed Vehicle Rocker, DPDT, On-None-On, 14 Volt Green LED Top/Bottom 70155577
Designed to meet the severe environmental requirements of the construction and agricultural vehicle markets, the SVR is sealed at the front and back of the switch, and meets the rigorous sealing requirements of IP68. The small switch footprint minimizes the space taken on switch panels. SVR switches are assembled into panels by pressing the switch through the top of the panel, and are held in place by retention tabs molded into the body of the switch; mounting hardware or special tools are not necessary.

Designed to meet the severe environmental requirements of the construction and agricultural vehicle markets, the SVR is sealed at the front and back of the switch, and meets the rigorous
sealing requirements of IP68. The small switch footprint minimizes the space taken on switch panels. SVR switches are assembled into panels by pressing the switch through the top of the panel, and are held in place by retention tabs molded into the body of the switch; mounting hardware or special tools are not necessary.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches
Product Number 08J5555 70155577
Product Name Switch, Rocker, Dpdt, 12A, Green; Switch Operation Eaton Switch, Sealed Vehicle Rocker, DPDT, On-None-On, 14 Volt Green LED Top/Bottom
Rocker Actuator Rocker
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL) On-None-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Standards / Compliances RoHS
Terminal Type Spade
Unlock Full Specs
to access all available technical data

Similar Products

 - 2492899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Universal Heavy Duty Rocker Switches - 57300-10 - Littelfuse, Inc.
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
View Details