Does not score the shaft. Precision honed bore. Easy installation and adjustment. Manufactured with corrosion resistant black finish
One/Two Piece = One Piece
Fastening = Clamp Screw
Bore = 10mm
Outside Diameter = 29mm
Length = 45mm
Material = Black Oxide Steel
RS Components, Ltd. | |
---|---|
Product Category | Rigid Couplings |
Product Number | 2969838 |
Design | One Piece Clamping Style |
Material | Carbon / Alloy Steel |
Units | Metric Design Arrangement |