Ruland Manufacturing Co., Inc. MJC25-10-A

Description
Clamp style jaw couplings from Ruland. These couplings have a large torque capacity and a balanced design. To complete your assembly two hubs must be purchased. A jaw spider must be placed in between these couplings. Please view our essential extras for suitable jaw spider torque disks. Bore = 10mm Outside Diameter = 25.4mm Length = 11.9mm Fastening Type = Clamp Material = Aluminium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4231747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamp style jaw couplings from Ruland. These couplings have a large torque capacity and a balanced design. To complete your assembly two hubs must be purchased. A jaw spider must be placed in between these couplings. Please view our essential extras for suitable jaw spider torque disks. Bore = 10mm Outside Diameter = 25.4mm Length = 11.9mm Fastening Type = Clamp Material = Aluminium

Clamp style jaw couplings from Ruland. These couplings have a large torque capacity and a balanced design. To complete your assembly two hubs must be purchased. A jaw spider must be placed in between these couplings. Please view our essential extras for suitable jaw spider torque disks.
Bore = 10mm
Outside Diameter = 25.4mm
Length = 11.9mm
Fastening Type = Clamp
Material = Aluminium

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Rigid Couplings
Product Number 4231747
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details
Coupling piece - KSZ-M12X1,25 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.3969 lbs (0.1800 kg)
View Details