Standard duty, molybdenum disulphide based lubricant
Fenner Drives | |
---|---|
Product Category | Rigid Couplings |
Product Number | 2 |
Product Name | WK 50-12 |
Design | One Piece Set Screw Design |
Material | Carbon / Alloy Steel |
Units | English Design Arrangement |
Bore 1 | 2 inch (50.8 mm) |