The Dytran series 3235C is a high temperature differential output accelerometer, offering extreme stability over a wide operating temperature range. Offered with a range of sensitivities from 50–200 pC/g series 3235C is unique in that it offers high charge sensitivity while simultaneously offering a balanced differential output.
Featuring a transverse mounted glass–to–metal sealed 2–pin radial connector and an industry standard tri–bolt mount, the Dytran series 3235C can reliably operate in temperatures up to +550°F (+287°C). Accelerometers are packaged in a stainless steel housing, hermetically sealed for reliable operation in high humidity and dirty environments, and case isolated to avoid EMI/ground loop interference.
Dytran by HBK | |
---|---|
Product Category | Vibration Sensors |
Product Number | 3235C2 |
Product Name | High Temperature Accelerometer |
Measurement Axes | Single |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |
Features | Environmentally / Hermetically Sealed; High Temperature |