The Dytran series 3234 is a single axis IEPE accelerometer, with a unique cubic design and is available with 10– 500 mV/g sensitivity ranges. Series 3234 incorporates a ceramic shear sensing element, packaged in a rugged titanium housing weighing 12 grams. Units are base isolated to avoid EMI/ground loop interference.
Featuring a 10–32 radial connector and 10–32 stud mounting capabilities, units incorporate low noise JFET electronics and are hermetically sealed for reliable performance in high humidity and dirty environments.
Dytran by HBK | |
---|---|
Product Category | Vibration Sensors |
Product Number | 3234A3 |
Product Name | General Purpose Accelerometer |
Measurement Axes | Single |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |
Features | IEPE; Environmentally / Hermetically Sealed |