TE Connectivityâs MEAS piezoelectric film sensors are constructed from silver ink screen printed electrodes on rectangular piezo film. Piezo vibration sensors without a lead can be adhered directly to a surface using epoxy resin or double sided tape, and leads can be attached with crimps, eyelets, conductive epoxy or compressive clamping. For the piezoelectric sensors that come with a lead, 28 AWG wire and a riveted lug are used. Suitable applications include recording the time of an event, sensing dynamic strain, counting the number of impacts, measuring impact related events and making sensor elements.
Silver ink electrodes. A wide range of thicknesses and sizes are available. Thin piezo polymer with high piezo activity
Length = 41mm
Width = 16mm
Depth = 0.04mm
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +70°C
Dimensions = 41 (mm) x 16 (mm) x 40 (μm)
Delivery on production packaging - Box. This product is non-returnable.
TE Connectivityâs MEAS piezoelectric film sensors are constructed from silver ink screen printed electrodes on rectangular piezo film. Piezo vibration sensors without a lead can be adhered directly to a surface using epoxy resin or double sided tape, and leads can be attached with crimps, eyelets, conductive epoxy or compressive clamping. For the piezoelectric sensors that come with a lead, 28 AWG wire and a riveted lug are used. Suitable applications include recording the time of an event, sensing dynamic strain, counting the number of impacts, measuring impact related events and making sensor elements.
Silver ink electrodes. A wide range of thicknesses and sizes are available. Thin piezo polymer with high piezo activity
Length = 41mm
Width = 16mm
Depth = 0.04mm
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +70°C
Dimensions = 41 (mm) x 16 (mm) x 40 (μm)
Vibration Sensor Voltage User Defined Wire Leads
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Vibration Sensors | Vibration Sensors |
Product Number | 8937301P | 223-1225-ND |
Product Name | Vibration Sensors | |
Operating Temperature | 32 to 158 F (0 to 70 C) | 32 to 158 F (0 to 70 C) |