⢠Functions - 143, 421, 611, 612 (for explanation of these functions refer to introductory pages in the Timers section). ⢠Ultra slim 13 mm design, for G2R relay socket. ⢠Dimensions W46mm, D13mm, H29 mm. ⢠Creepage and Clearance 1.5 mm, 2.5 mm. ⢠Operating Accuracy +/- 1% FS max. ⢠Switching Voltage 250 Vac.
Voltage = 250V ac
For Use With = 2 Pole G2RS Series
Accessory Type = Socket
Number of Contacts = 8
Relay Sockets & Fixings PCB SOCKET G2R-2S
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
Product Number | 353972 | P2R-08P | Z2605-ND |
Product Name | Relay Sockets & Fixings | Relay Sockets | |
Voltage | 250 volts |