Omron Push-In Plus relay sockets suitable for use with a range of Omron relays. The Push-In plus feature allows wires to be inserted with no tools required, reducing time and work involved in wiring.
For Use With = H3Y Series Timer, H3YN Series Timer
Accessory Type = Socket
Number of Contacts = 14
Current Rating = 6A
Termination Type = Screw
Mounting Type = DIN Rail
Relay Sockets & Hardware Socket for H3Y(N)-4-B timers
DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Relay Sockets | Relay Sockets | Relay Sockets |
Product Number | Z11280-ND | 1113065 | PYF-14-PU-L |
Product Name | Relay Sockets | Relay Sockets & Hardware | |
Mounting Style | DIN |