InPower, LLC InPower DBT-LD-02 Light Duty Vehicle Data Bus Throttle, 12VDC signal activated DBT-LD-02

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower DBT-LD-02 Light Duty Vehicle Data Bus Throttle, 12VDC signal activated - 85552 - Waytek, Inc.
Chanhassen, MN, United States
InPower DBT-LD-02 Light Duty Vehicle Data Bus Throttle, 12VDC signal activated
85552
InPower DBT-LD-02 Light Duty Vehicle Data Bus Throttle, 12VDC signal activated 85552
An ideal solution for a range of operating conditions where more power is needed to operate air conditioning, mobility lifts, air compressors, work lights and other auxiliary equipment, while maintaining engine speed at prescribed levels. InPower DBT-LD-02 Light Duty Vehicle Data Bus Throttle Category: Solid State Relays Manufacturer: Inpower DBT's plug-and-play design eliminates the need for Stationary Elevated Idle Control (SEIC) wires in the installation. Instead, just plug it into the OBD-II port and go. T cabling leaves the vehicle's on-board diagnostic system open for a technician's use InPower's DBT-LD Data Bus Throttle provides high idle engine RPM control for light-duty vehicles. It features a plug-and-play design for fast and easy installation. The control module connects to the vehicle's OBD-II diagnostic connector via a cable that includes a second OBD-II connector for any other necessary OBD-II access. The cable also includes blunt-cut wires for the operating mode inputs, the PTO output signal, and the speed adjustment InPower's fast idle electronic throttles provide elevated engine idle speed when the vehicle is stationary. This increased speed provides higher power levels for heavy alternator loads, air conditioner systems, and power take-off (PTO) applications. InPower's throttles are fully interlocked to ensure safe operation in an elevated idle mode. Individually adjustable speed presets allow different speeds for multiple applications, such as air compressors or aerial lifts. A data link to the engine controller ensures precise speed control, interlocking, and operation of the diagnostic LED indicators Supports Ford and Chevy light-duty vehicles Low cost with fast and easy installation Automatic charge protection and fixed speed modes Data bus cable connects to OBD-II connector No Ford SEIC wiring required Data link to engine controller ensures precise speed control, interlocking and operation of diagnostic LED indicators Extra OBD-II connector in data bus cable 12 Volts: Sourced from OBD-II Connector Ground: Sourced from OBD-II Connector PTO Output: +12 volts @ 3 amps. Set when module is activated Speed Adjust Input: Adjusts preset RPM to desired value between 900 and 2000 RPM

An ideal solution for a range of operating conditions where more power is needed to operate air conditioning, mobility lifts, air compressors, work lights and other auxiliary equipment, while maintaining engine speed at prescribed levels.

  • InPower DBT-LD-02 Light Duty Vehicle Data Bus Throttle
  • Category: Solid State Relays
  • Manufacturer: Inpower
  • DBT's plug-and-play design eliminates the need for Stationary Elevated Idle Control (SEIC) wires in the installation. Instead, just plug it into the OBD-II port and go. T cabling leaves the vehicle's on-board diagnostic system open for a technician's use
  • InPower's DBT-LD Data Bus Throttle provides high idle engine RPM control for light-duty vehicles. It features a plug-and-play design for fast and easy installation. The control module connects to the vehicle's OBD-II diagnostic connector via a cable that includes a second OBD-II connector for any other necessary OBD-II access. The cable also includes blunt-cut wires for the operating mode inputs, the PTO output signal, and the speed adjustment
  • InPower's fast idle electronic throttles provide elevated engine idle speed when the vehicle is stationary. This increased speed provides higher power levels for heavy alternator loads, air conditioner systems, and power take-off (PTO) applications. InPower's throttles are fully interlocked to ensure safe operation in an elevated idle mode. Individually adjustable speed presets allow different speeds for multiple applications, such as air compressors or aerial lifts. A data link to the engine controller ensures precise speed control, interlocking, and operation of the diagnostic LED indicators
  • Supports Ford and Chevy light-duty vehicles
  • Low cost with fast and easy installation
  • Automatic charge protection and fixed speed modes
  • Data bus cable connects to OBD-II connector
  • No Ford SEIC wiring required
  • Data link to engine controller ensures precise speed control, interlocking and operation of diagnostic LED indicators
  • Extra OBD-II connector in data bus cable
  • 12 Volts: Sourced from OBD-II Connector
  • Ground: Sourced from OBD-II Connector
  • PTO Output: +12 volts @ 3 amps. Set when module is activated
  • Speed Adjust Input: Adjusts preset RPM to desired value between 900 and 2000 RPM
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Solid State Relays
Product Number 85552
Product Name InPower DBT-LD-02 Light Duty Vehicle Data Bus Throttle, 12VDC signal activated
Application Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Bidirectional normally open output - CPC1335P - Littelfuse, Inc.
Specs
Isolation Voltage 3.75 kilovolts
View Details
Solid State Relay, Photovoltaic Relays - PVT412L - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
HA and HD Series Relay - HA4890T - Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
MOS FET Relays - G3VM-MT- - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Application Type General
Mounting PCBoard
Output Device MOSFET
View Details