Kudom KSQC series smart 3 phase AC output solid state relay with internal MCU control unit that provides over temperature, SCR fault, load disconnection and phase-lack detection. KSQC relays have a control voltage of 10 V dc to 32 V dc with load currents at 25A, 40A, 60A or 80A available. Wide load voltage range of 48 V ac to 660 V ac. Featuring an alarm contact option and LED indication.
Zero switching or random-on. SCR failure detection function. Load disconnection detection. Over temperature protection. Auxiliary contact option. Internal MOV/RC protection circuit. RoHS compliant
Maximum Load Current = 40 A
Mounting Type = Panel Mount
Minimum Load Voltage = 48 V ac
Maximum Load Voltage = 530 V ac
Minimum Control Voltage = 10 V dc
Maximum Control Voltage = 32 V dc
Switching Type = Zero Cross
Terminal Type = Screw
Output Device = SCR
Maximum Turn On Time = 35 ms
RS Components, Ltd. | |
---|---|
Product Category | Solid State Relays |
Product Number | 1025552 |
Mounting | Panel |
Turn-On Switching | Zero Switching; Zero Cross |
Input Voltage (Control Signal) Type | DC |