G3PJ solid state relays are part of the Value Design for Panel range from Omron that takes control panel design and manufacturing to a new level. G3PJ Series single phase solid state relays with heat sinks are suitable for a wide range of applications.
SCCR of 10kA. Surge pass protection. Both push-in and screw terminal input terminals available. DIN Rail mount. RoHS compliant
Minimum Load Current = 25 A
Maximum Load Current = 25 A
Mounting Type = DIN Rail
Minimum Load Voltage = 75 V ac
Maximum Load Voltage = 528 V ac
Minimum Control Voltage = 12V dc
Maximum Control Voltage = 24V dc
Switching Type = Zero Crossing
Contact Configuration = SP
Terminal Type = Push In
Solid State Relays - Industrial Mount 45A 1-phs SSR, z crs 480 PhsIn
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR, 75-528VAC, 25A, DINRAIL; Contact Configuration:SPST-N
RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
Product Number | 1113041 | G3PJ-525B-PU DC12-24 | G3PJ-525B-PUDC12-24-ND | 90Y9369 |
Product Name | Solid State Relays - Industrial Mount | Solid State Relays | Ssr, 75-528Vac, 25A, Dinrail; Contact Configuration Omron Industrial Automation | |
Mounting | DIN | DIN | DIN; DIN Rail | |
Turn-On Switching | Zero Switching; Zero Crossing | |||
Input Voltage (Control Signal) Type | DC | DC | ||
Input Voltage (Control Signal) Range | 12 to 24 volts | 12 to 24 volts | ||
Output Voltage Type | AC | AC |