MP Model, 120 VAC, 2 Amp, DC Control Solid State Relay (SSR)
Professional range of Opto 22 solid state relays from the P series. The Z series relays feature a unique heat transfer system.
Zero voltage turn on. Zero current turn off. Hermetically sealed
Maximum Load Current = 2 A
Mounting Type = PCB Mount
Minimum Load Voltage = 12 V ac
Maximum Load Voltage = 120 V ac
Minimum Control Voltage = 3 V dc
Maximum Control Voltage = 32 V dc
Switching Type = AC
Terminal Type = PCB Pin
Dimensions = 43.2 x 10.2 x 24.9mm
Off State Leakage Current = 5 mA
SSR, PCB MOUNT, 140VAC, 24VDC, 2A; Contact Configuration:-; Load Current:2A; Operating Voltage Max:140VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:DC Switch; Operating Voltage Min:12VAC; Product Range:- RoHS Compliant: Yes
MP Series Solid State Relays
Opto 22 | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
Product Number | MP120D2 | 8888202 | 18M9245 | 70133880 |
Product Name | DC Control Solid State Relay | Ssr, Pcb Mount, 140Vac, 24Vdc, 2A; Contact Configuration Opto 22 | Relay;SSR;Power;Off State;Cur-Rtg 2A;Vol-Rtg 120AC;PCB Mnt;UL, CSA, CE;MP Series | |
Solid State Relay Type | Optically | |||
Application Type | General | Latching | ||
Mounting | PCBoard | PCBoard | PCBoard; PCB | PCBoard |
Turn-On Switching | Zero Switching | AC | ||
Features | Built-in Heat Sink; Internal Snubber |