SSR RELAY SPST-NO 100A 42-660V
Solid State Relay, 1-P, 100A, 600VAC
SSR RELAY SPST-NO 100A 42-660V
Panel Mount Mounting Type, -20 to +70 °C Operating Temperature, Solid State Relays
Zero switching solid state relays offering up to 1600 Vp non-repetitive peak voltage. They provide high current carrying capabilities for operational voltages up to 660 VAC. Normally open, back-to-back SCR outputs are utilized in the output circuitry to reduce leakage current. UL recognized, CSA certified, CE compliant.
SOLID STATE RELAY, 100A, 4-32V, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:42VAC RoHS Compliant: Yes
Acme Chip Technology Co., Limited | Galco Industrial Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
Product Number | RM1A60D100 | RM1A60D100 | 1864-1233-ND | 70014261 | 16C5588 |
Product Name | Relays - Solid State Relays | ELMC Solid State | Solid State Relays | Relay;SSR;Zero-Switching;1P-NO;Cur-Rtg 100A;Ctrl-V 4-32DC;Vol-Rtg 600AC;Screw | Solid State Relay, 100A, 4-32V, Panel; Contact Configuration Carlo Gavazzi |
Mounting | Bracket (Flange) Mount; Chassis Mount | Chassis Mount | Panel | DIN; DIN Rail, Panel | |
Switch Configuration | FormA | ||||
Approvals | RoHS | UL, cUL, CSA, CE | RoHS | ||
Input Voltage (Control Signal) Type | DC | DC | |||
Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts |