1 Form A(SPST-NO) 1.2V 60V 2Ω 400mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS
1-Form-A solid state relay - 4-Pin / T&R RoHS Compliant: Yes
LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
---|---|---|
Product Category | Solid State Relays | Solid State Relays |
Product Number | CPC1014NTR | 15R8751 |
Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) | 1-Form-A Solid State Relay 4-Pin / T&r Rohs Compliant Ixys Semiconductor |
Mounting | Socket or Plug-in Style | |
Switch Configuration | FormA | |
Approvals | RoHS | RoHS |