Manufacturer: Panasonic Electric Works
Win Source Part Number: 768773-AQY412EHA
Series: PhotoMOS AQY
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 550mA
Voltage - Load: 0 ~ 60 V
Family Name: AQY412EH
Categories: Relays
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 2.5 Ohm
Alternative Parts (Cross-Reference): AQY412EHAZ; AQY412EHAX;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Solid State Relays - PCB Mount PhotoMOS (MOSFET) relay
Solid State SPST-NC (1 Form B) 4-SMD (0.300", 7.62mm)
SSR RELAY SPST-NC 550MA 0-60V
SOLID STATE MOSFET RLY, SPST, 0.55A, 60V ROHS COMPLIANT: YES
MOSFET RELAY, SPST-NC, 0.55A, 60V, GW; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
Product Number | 768773-AQY412EHA | AQY412EHA | 255-5281-5-ND | AQY412EHA | 70AH6166 | 29X2862 |
Product Name | Solid State Relays - AQY412EHA | Solid State Relays - PCB Mount | Solid State Relays | Relays - Solid State Relays | Solid State Mosfet Rly, Spst, 0.55A, 60V Rohs Compliant Panasonic | Mosfet Relay, Spst-Nc, 0.55A, 60V, Gw; Contact Form Panasonic |
Mounting | PCBoard; SMD | PCBoard | Surface Mount | Surface Mount | ||
Input Voltage (Control Signal) Type | DC | DC | ||||
Input Voltage (Control Signal) Range | 1.14 volts | 1.14 volts | ||||
Approvals | RoHS | RoHS | RoHS | RoHS | ||
Operating Temp | -40 to 185 F (-40 to 85 C) |