Professional range of Opto 22 solid state relays from the DC series. The DC series of solid state relays are LS TTL compatible. The DC series of relays feature 4000V of optical isolation.
4000V Optical Isolation
Maximum Load Current = 45 A
Mounting Type = Screw Fitting
Minimum Load Voltage = 24 V ac
Maximum Load Voltage = 240 V ac
Minimum Control Voltage = 3 V dc
Maximum Control Voltage = 32 V dc
Switching Type = AC
Terminal Type = Screw
Maximum Turn On Time = 0.5 cycles
Dimensions = 44.5 x 57.2 x 19.6mm
Opto 22 provides a full range of Power Series solid-state relays with a wide variety of voltage (110-575 Volts) and current options (3-45 Amps). All Power Series relays feature 4,000 volts of optical isolation and have a high PRV rating. The DC Series is also available with LEDs that indicate when a control signal is applied. These LED input status indicators make it much easier for users to maintain and troubleshoot their control systems. An optional safety cover reduces the chance of accidental contact with relay terminals, while providing access holes for test instrumentation.
Key Features:
DC Series
SSR, PANEL MOUNT, 280VAC, 32VDC, 45A; Contact Configuration:-; Load Current:45A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:DC Switch; Operating Voltage Min:24VAC; Depth:57.15mm RoHS Compliant: Yes
RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
Product Number | 8887397 | 70133729 | 14M9234 |
Product Name | Relay;SSR;Power;Cur-Rtg 45A;Vol-Rtg 240AC;Panel Mnt;CSA, CE;AC Series | Ssr, Panel Mount, 280Vac, 32Vdc, 45A; Contact Configuration Opto 22 | |
Mounting | Screw Fitting | PCBoard | Panel; Panel Mount |
Turn-On Switching | AC | ||
Input Voltage (Control Signal) Type | DC | AC | |
Input Voltage (Control Signal) Range | 3 to 32 volts | 240 volts | |
Output Voltage Type | AC |