Viconics Technologies Inc. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| Introducing the VT7657 and VT7607 scheduling and non-Scheduling staged equipment controller with integrated space humidity control. These new additions to the VT7000 series thermostat family are taking space comfort to... | |
| It is not uncommon for most of us to spend up to 90% of our time indoors. A large portion of that time is often dedicated to a working environment... | |
| Maintaining proper fresh air requirements for buildings located in colder climates has always been a challenge. In low outdoor air temperature conditions, supply air is often too cold to be... | |
| Smart energy management has never been easier than with the Viconics VT7200 series PIR ready zoning controllers. Designed for both new construction or retrofit projects, the controllers dramatically decrease project... | |
| Smart energy management has never been easier than with the Viconics VT7300 series fan coil controllers. Designed for both new construction and retrofit projects, the controllers dramatically decrease project delivery... | |
| Smart energy management has never been easier than with the Viconics VT7600 series roof top and heat pump wall mounted temperature controllers. Designed for both new construction or retrofit projects,... | |
| The HP727 is an innovative, microcomputer-based controller designed for use in outdoor swimming pool heat pumps. The control features 3 digit LED display, and three push button keys for easy... | |
| The HP727-S is an innovative, microcomputer-based single speed controller designed for use in outdoor swimming pool heat pumps. The control features 3 digit LED display, and three push button keys... | |
| The new Viconics VT7600W Water Source Heat Pump Controller with dedicated dehumidification sequences provides exceptional control of water source heat pumps for commercial buildings. Common indoor airquality issues such as... | |
| The VC3000 relay pack features an onboard universal voltage power supply and line-voltage relays which directly drive fractional horsepower fan motors and valves. This eliminates the need to install costly... | |
| Today, more and more engineers are commonly specifying Fan Coil units that function with electronically commutated motors (ECMs), which offer better energy efficiency and reduced operating costs. The latest Viconics... |