E5CD series digital PID temperature controllers optimise control by detecting status changes and satisfy both productivity and quality in various applications.
48 x48 mm . 4-digit, dual displays PV/SV. Functions specialised for packaging machines. Functions specialised for water-cooled extruders. Indication data (power ON time, ambient temperature and output On/Off count). Draw-out structure for easy maintenance
Output Type = Relay
Supply Voltage = 24 V ac/dc
Size = 48 x 48mm
Number of Inputs = 2
Number of Outputs = 1
Minimum Operating Temperature = -10°C
Maximum Operating Temperature = +55°C
Temperature Range = -10 - +55 °C
Control Type = Temperature Control
Configurable Outputs = Relay
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
RS Components, Ltd. | Quarktwin Technology Ltd. | |
---|---|---|
Product Category | Temperature Controllers | Universal Process Controllers |
Product Number | 1368643 | E5CD-RX2D6M-000 |
Product Name | Controllers - Process, Temperature | |
Inputs | 2 inputs | |
Control Outputs | 1 outputs | |
Control Signal | Switched Output; Other; Relay |