RS Pro DIN Rail PID temperature controllers are easy to install and fast to set up with an easy to read OLED display. The controllers provide an affordable solution where essential temperature control is required and has a universal input.
Clear OLED display with 3 button operation. Text/icon matrix display. 3 Status LEDs. Quick setup menu with main configuration parameters. PID or ON/OFF control. Thermocouple, PT100 or linear DC sensor input. Universal input. Up to 3 outputs, relay or SSR. Isolated digital Input. RS485 Modbus RTU communications option. Fast configuration. 22.5 mm module width. DIN Rail mounting
Output Type = Relay, Relay-CO, SSR
Supply Voltage = 100 - 240 V ac
Size = 22.5 x 110mm
Number of Inputs = 3
Number of Outputs = 3
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +55°C
Control Type = ON/OFF, PID Controller
Configurable Outputs = Relay
Display Type = OLED
RS Components, Ltd. | |
---|---|
Product Category | Temperature Controllers |
Product Number | 1448681 |
Control | Limit |