The PID330 is a sophisticated auto-tuning PID controller housed in a 96mm x 96mm 1//4 DIN case. It has selectable thermocouple, RTD or analogue inputs. Relay or SSR plus relay output versions are available. ,It has a large dual 4 digit LED display to show the set point and the process value and is suitable for use with power supplies of 85 to 270Vac or 24Vac/dc.
Dual display of set point and process value. On demand autotuning of PID parameters. Programmable thermocouple, PT100, mV, 0-10V or 0-20mA inputs. 1 or 2 on/off or PID control outputs. Sensor break detection & error compensation. Sensor range: J -200 to 750ºC, K -200 to 1350ºC, T -200 to 400ºC, R 0 to 1750ºC, S 0 to 1750ºC, C 0 to 2300ºC, E -200 to 750ºC, B 149 to 1820ºC, N -200 to 1300ºC, L -200 to 900ºC, U -200 to 400ºC, W 0 to 2300ºC, Platinel II 0 to 1390ºC, PT100 -100 to 850ºC. Ambient temperature range: 0 to 50°C, 85% RH non-condensing. Resolution: 1//0.1ºC for thermocouples/RTDs, 1//0.1/0.01/0.001 for analogue I/P. Dimensions: H96 x W96 x D84.5mm. Weight: 270g
Output Type = 1 Relay, 1 SSR
Supply Voltage = 24 V ac/dc
Size = 96 x 96 (1/4 DIN)mm
Number of Outputs = 2
Minimum Operating Temperature = 0°C
Maximum Operating Temperature = +50°C
Temperature Range = +149 - +1820 (Type B Thermocouple) °C, 0 - +1390 (PL2 Type) °C, 0 - +1750 (Type R & S Thermocouples) °C, 0 - +2300 (Type C & W Thermocouples) °C, -100 - +850 (PT100) °C, -200 - +1300 (Type N Thermocouple) °C, -200 - +1350 (Type K Thermocouple) °C, -200 - +400 (Type U & T Thermocouples) °C, -200 - +750 (Type E & J Thermocouples) °C, -200 - +900 (Type L Thermocouple) °C
Control Type = ON/OFF
Configurable Outputs = Relay, SSR
Display Type = LED
RS Components, Ltd. | |
---|---|
Product Category | Temperature Controllers |
Product Number | 163441 |
Control | Limit |