Kit comprising a frost stat and a low-level (10 to 40°C) pipe thermostat for effective frost protection
Protects boilers located in a garage or outbuilding. 230Vac operation
Switch Configuration = SPST
Contact Rating = 10 A, 3 A
Supply Voltage = 230 V ac
RS Components, Ltd. | |
---|---|
Product Category | Temperature Controllers |
Product Number | 2452352 |