The KS 90-1 process controller is suitable for universal, precise, and cost-effective control. The instrument provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is connected via a universal input. A supplementary analog input can be used for heating current measurement, as an external set-point inputter for position feedback measurement of motorised stepping controllers. The optional 3rd input is a universal input that can be used for several functions, e.g. temperature dependent setpoint correction or differential control. The standard KS 90-1 is suitable for oxygen control using heated and unheated O2 sensors. The KS 90-1 is particularly suited to the following applications: Furnaces and ovens, Burners and boilers, Plastics processing & Driers.
⢠BluePort®. ⢠Front interface and BlueControl software. ⢠Maintenance manager and error list. ⢠Two universal inputs. ⢠Day & Night display shows plain text and bargraphs. ⢠Manual gain scheduling. ⢠Self-Tuning to the setpoint without oscillation. ⢠Valve controller with position feedback and DAC monitoring. ⢠3-point controller for water, fan and oil cooling. ⢠Type tested to EN 14597 (replaces DIN 3440) and cULus. ⢠High-impedance mV input for O2 sensors
Supply Voltage = 90 - 250 V ac
Size = 48 x 96mm
Number of Outputs = 2
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +65°C
Range = -1999 - +9999 (Current & Voltage) °C, -200 - +2315 (Thermocouple) °C, -200 - +850 (Platinum Resistance Thermometer) °C
Series = KS90
Input Type = Current, Resistance Transducer, Thermocouple, Voltage
Panel Depth = 118mm
RS Components, Ltd. | |
---|---|
Product Category | Temperature Controllers |
Product Number | 4185155 |
Temperature | Thermocouple |