PFC Flexible Circuits Limited Datasheets for Flexible Circuits
Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications.
Flexible Circuits: Learn more
| Product Name | Notes |
|---|---|
| Double-sided circuits have two layers of copper laminated between polyimide dielectrics. In most cases, the two layers of copper are electrically connected by drilling small holes through the copper circuits... | |
| Multi-layer flexible circuits combine several single-sided or double-sided circuits with complex interconnections, shielding and/or surface mounted technologies in a multilayer design. The number of conductor layers designed into multi-layer flex... | |
| PFC Flex Circuit Assembly, 2 layers, IPC 6013 class 2, RoHS compliant Samtec QXE High Speed Ground Plane Socket interface – 14, 20, 28, 40, 42 and 60 positions Differential... | |
| PFC Flex Circuit Assembly, 3 layers, IPC 6013 class 2, RoHS compliant Differential pairs, 100 Ohms, +/-10% impedance control Samtec QSE and QTE High Speed Ground Plane Socket interface – | |
| PFC Flex Circuit Assembly, 3 layers, IPC 6013 class 2, RoHS compliant Samtec QSE and QTE High Speed Ground Plane Socket interface – 14, 28, and 42 positions The standard... | |
| PFC Flex Circuit sssembly, 3 layers, IPC 6013 class 2, RoHS compliant Samtec QSE and QTE High Speed Ground Plane Socket interface – 14, 28, and 42 positions The standard... | |
| PFC has created the PFC High Speed Data Link Flexible Circuits product line, in collaboration with Samtec. The PFC Data Link is a direct cross to the Samtec Data Link... | |
| Rigid flex circuits combine the benefits of rigid boards and flexible circuits integrated into one circuit. The two-in-one circuit is interconnected through plated through holes. Rigid flex circuits provide higher... | |
| Sculpted flexible circuits have sculpted pins, which are made as a through-hole connector. Sculptured terminal pins are built-in and extended beyond the boundary of the polyimide base material. These pins... | |
| Single-sided flex circuits are the most basic type of flexible circuits. They have one layer of copper laminated between polyimide dielectrics. We chemically etch the copper layer to produce a... |