NEXCOM USA Datasheets for Backplanes
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Backplanes: Learn more
| Product Name | Notes |
|---|---|
| 13 Slot backplane, size 317mm (W) x 257mm (L) | |
| 14 Slot 64-bit backplane, support 64-bit/66MHz PCI x6 & 64-bit/33MHz PCI x6 | |
| 14 Slot 64-bit backplane, support 64-bit/66MHz PCI | |
| 14 Slot backplane, size 317mm (W) x 262mm (L) | |
| 20 Slot 2 segment 64-bit backplane, supports 64 bit/66 MHz PCI | |
| 20 Slot 2 segment backplane, independent power on/off for each segment | |
| 20 Slot 2 segment backplane, size 415mm (W) x 260 mm (L) | |
| 20 Slot 2 segment backplane, size 415mm (W) x 262 mm (L) | |
| 20 Slot 4 segment backplane, independent power on/off for each segment | |
| 3U 8 Slot, hot swap support, rear I/O support, Intel 21150PCI bridge | |
| 3U 8 Slot, hot swap support, rear I/O support | |
| 5 Slot backplane, size 124mm (W) x 290mm (L) | |
| 5 Slot backplane, size 124mm (W) x 330mm (L) | |
| 64 Bit backplane, support 64 bit / 66 MHz PCI | |
| 6U 4 Slot and 1 system slot, hot swap/ rear I/O support | |
| 6U 8 Slot and 1 system slot, hot swap/ rear I/O support, FDD, IDE connector | |
| 8 Slot backplane, size 210mm (W) x 260mm (L) |