Standard Pneumatic & Electric Tool Company Datasheets for Wire Wrapping Tools
Wire wrapping tools are used to install and remove wire wrap connections. Wire wrapping attaches a connecting wire to a terminal by tightly coiling the wire around the terminal’s corners.
Wire Wrapping Tools: Learn more
| Product Name | Notes |
|---|---|
| Models 6001 and 6002 are designed for mass production and aircraft maintenance applications. Both models are manufactured from a lightweight, high impact resistant, glass-filled nylon. These tools are lightweight, well... | |
| Standard Pneumatic is the leader in wire wrapping bits and sleeves for every application. They are long lasting and designed to provide high quality connections. Many additional or special designs... | |
| Standard Pneumatic is the recognized leader in wire wrapping products, and our bits and sleeves are used throughout the telecommunication and electronic industries. Our Cut, Strip and Wrap Bits are... | |
| The 120 Volt 6000 series electric wire wrapping and unwrapping tools have been designed for production and field service operations where wire sizes 18 to 32 AWG are used. The... | |
| The 48 and 220 Volt 6000 series electric wire wrapping and unwrapping tools have been designed for production and field service applications where wire sizes from 18 to 32 AWG... | |
| These hand wire wrapping tools are available for wire gauges of 18 through 32 AWG. All the hand wrapping tools have been designed for low volume production applications, service, and... |