Portage Electric Products, Inc. Datasheets for Thermal Switches and Thermal Protectors
Thermostats and thermal switches are electro-mechanical on/off switches that are activated by temperature changes. They are typically used to control heating and cooling systems.
Thermal Switches and Thermal Protectors: Learn more
| Product Name | Notes |
|---|---|
| A creep-action thermostat/thermal protector with a higher resistive-bimetallic element for increased current sensitivity. Available with gold diffused contacts for use in low voltage/low current applications. Features Creep action device; slow... | |
| A creep-action thermostat/thermal protector with highest contact rating of all Model A Series thermostats. Available with gold diffused contacts for use in low voltage/low current applications, or with fine silver... | |
| A creep-action thermostat/thermal protector. Shunted type bimetal design allows for higher contact ratings. Equipped with gold diffused contacts for use in low voltage/low current applications. Features Shunted bimetal construction; the... | |
| A low-cost creep-action thermostat offering the same mounting flexibility as the Model E. Designed for 120 VAC small-appliance and other heated applications, with a higher current rating and higher calibration... | |
| A low-cost creep-action thermostat with crimp connections for fast, easy termination. Available in same end (Model A1) or opposite end (Model AA1) configurations. Designed and approved for use in heating... | |
| A snap action thermostat that functions like a non-resettable type control. This single operation thermostat performs like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. | |
| A snap-action thermostat specially designed for 120 and 240 VAC appliance and other heated applications. Available with either a wide or narrow differential between opening and closing temperatures for tighter... | |
| A snap-action thermostat/thermal protector with the highest contact ratings of any of our controls. Suitable for use on 120/240 VAC loads. Available with variety of bi-metallic elements to enhance performance... | |
| A snap-action, self-hold thermostat for motor and appliance applications. In a fault condition, the Model JS opens the circuit, and an internal heat source holds it open until power is... | |
| An economical creep-action thermostat for low-current 120 VAC applications. Its opposite-end terminals and low profile allow for various installation options. Approvals include both appliance and heating pad ratings. Features Conductive... | |
| These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. The ceramic case isolates them from the electrical circuit and allows them to operate at temperatures... | |
| Versatile, multipurpose creep action thermostats/ thermal protectors for temperature sensing applications, heaters, motors and more. Available with gold-diffused contacts for exceptionally low contact resistance in critical low-voltage/ low current circuits. | |
| A creep action thermal protector in an exceptionally small package. Low internal resistance and gold diffused contacts makes this device suitable for use in low voltage/low current applications. Features Conductive... | |
| A creep action thermal protector with greater current sensitivity than the Model N. Equipped with gold diffused contacts for use in low voltage/low current applications. Features Conductive bimetal construction; the... | |
| A creep-action thermal protector with a shunted bimetal design which lowers current sensitivity and slows the cycle rate of the device. A good choice for motors and transformers when space... | |
| A creep-action thermal protector with a shunted type bimetal design. This lowers the current sensitivity and slows the cycle rate of the device. Features Shunted bimetal construction; the bimetallic element... | |
| A creep-action thermostat/thermal protector with a higher resistive-bimetallic element for increased current sensitivity. Available with gold diffused contacts for use in low voltage/low current applications. Features Creep action device; slow... | |
| A family of snap-action thermal protectors in an electrically isolated plastic case. Offers both overcharge and short-circuit protection in rechargeable battery packs. Low internal resistance for maximum protection and minimal... | |
| A Low-cost creep-action thermostat with crimp connections for fast, easy termination. Available in same end (Model A) or opposite (Model AA) configurations. Designed for use on low-current, 120 VAC loads. | |
| A small, versatile snap-action thermal protector used mainly in motor, transformer, and lighting applications with 120, 240, or 277 VAC loads. Available with various bimetallic elements to match the circuit-breaker... | |
| A Snap Action Thermal Protector specifically designed for DC voltage applications. This miniature device operates as a high limit single operation (non-resettable) type control. Has the functionality of a thermal... | |
| A snap action thermostat that functions like a non-resettable type control. This single operation thermostat performs like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. | |
| A snap-action thermal control which is part of Portage Electric’s Valstat Series™ designed as a cost effective solution for protection in motor, transformer, and lighting applications. Available with various bimetallic... | |
| A snap-action thermal control which is part of Portage Electric’s Valstat Series™ designed for a cost effective solution for protection in motor, transformer, and lighting applications. Available with various bimetallic... | |
| A snap-action thermal control which is part of Portage Electric’s Valstat Series™ designed for a cost effective solution for protection in motor, transformer, and lighting applications. Plastic case requires no... | |
| Creep-action thermal protector equipped with gold diffused contacts. Can be used in 120 VAC or low voltage/low current applications. Features Conductive bimetal construction; the bimetallic element carries the circuit current. | |
| EAW-1/2" Disc Type devices offer a number of versatile options to meet specific application requirements. Included are optional contact and mounting configurations as well as special engineering features to enhance... | |
| Economical snap action thermal protector designed for a cost effective solution for protection in motor, transformer, and lighting applications. Available with various bimetallic elements to match the current sensitivity of... | |
| PEPI®-1/2" Disc Type devices offer a number of versatile options to meet specific application requirements. Included are optional contact and mounting configurations as well as special engineering features to enhance... | |
| Portage Electric is offering a new addition to the Valstat Series™ of thermal controls. The new series is a line of self-hold thermal protectors designed as a cost effective solution... | |
| The Model VS Series snap action thermal protectors feature a shunted design so the bimetallic element does not carry the circuit current, enabling them to carry larger currents than the... | |
| These cost-effective, thermal fuses function when the operating or ambient temperature rises above a pre-set level. At that point the organic pellet melts causing an internal barrel spring to expand... | |
| These one-shot mounted thermal fuses operate when the operating or ambient temperature rises above a pre-set level. At that point the organic pellet melts causing the barrel spring to expand... | |
| These snap action single operation thermal protectors operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal repsonse due to the unique position of the bimetal element. | |
| These snap action thermal protectors offer exceptional performance in an extremely small package. Designed as an economical solution, especially for motor, transformer, and lighting applications up to 5 amps, 250... | |
| These Snap Action thermal protectors operate as a high limit, single operation (non-resettable) type control. The ceramic case isolates allows them to operate at temperatures up to 280°C. As single... | |
| This shunted snap action thermal control is a new addition to the Valstat™ Series of economical solutions for protection in motor, transformer, lighting and other applications. Since the bimetallic element... |