Ultra-slim devices for protecting electronic equipment against surges on control loop cabling.
Protection for two loops per SLP, or a single four-wire circuit. ATEX Certified. Multi-stage hybrid protection circuitry
Series = SLP
Length = 105mm
Depth = 12mm
Height = 86mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +80°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 6189755 |
Operating Temp | -40 to 176 F (-40 to 80 C) |