SURGE SUPP TBU 200MA 850VIMP SMD
SURGE SUPP TBU 200MA 850VIMP SMD
SURGE SUPP TBU 200MA 850VIMP SMD
SURGE SUPP TBU 200MA 850VIMP SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 1086138-P850-G200-WH
Packaging: Reel - TR
Applications: SLIC
Number of Circuits: 2
Mounting: SMD (SMT)
Technology: Internal Switch
Voltage - Working: 425V
Categories: Circuit Protection
Status: Active
Case / Package: 10-DFN (4x8.25)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | |
---|---|---|---|
Product Category | Dataline and DC Signal Surge Suppressors | Surge Suppressors | Surge Suppressors |
Product Number | P850-G200-WH | 118-P850-G200-WHTR-ND | 1086138-P850-G200-WH |
Product Name | Circuit Protection - Surge Suppression ICs | Surge Suppression Ics | Surge Suppression ICs - P850-G200-WH |
Application | SLIC |