The Brennenstuhl Premium-Office-Line Desktop extension socket is very convenient for the direct connection with different appliances on the desk. It has an illuminated 2-pole ON/OFF safety switch.
Number of Sockets = 4
Socket Type = Type F - German Schuko
Mains Plug Type = CEE 7/7 German Schuko / French
Cord Length = 1.8m
Mounting Type = Desk Mount
Switchable = Yes
Voltage Rating = 230 V
Current Rating = 16A
Corded = Yes
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Power Strips |
Product Number | 7685415 |
Voltage | 230V |