The EHMANN VARIO LINEA is a range of robust socket strips. The VARIO LINEA features 90 degree angled sockets, making a better use of the available space. The trailing socket is surge protected with acoustic trigger signal. This VARIO LINEA switched socket strip comes with Type E French sockets and plug, with 1.5m cable. The trailing sockets can be floor or wall mounted.
Surge protected, switched socket strip. Robust grey plastic body. 90 degree angled sockets and plug. 64mm space between sockets. 1.5m cable with angled plug. Type E French Sockets and plug. Optical function and acoustic trigger signal. Increased safety with integrated child protection. Can be floor or wall mounted
Number of Sockets = 5
Socket Type = Type E - French
Mains Plug Type = CEE 7/7 German Schuko / French
Cord Length = 1.5m
Mounting Type = Floor Mount, Wall Mount
Switchable = Yes
Surge Protection = Yes
Voltage Rating = 250 V
Current Rating = 16A
Corded = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Strips |
Product Number | 8318958 |
Voltage | 230V |
Number of Outlets | 5 |
Current | 16.0 amps |