4-Way rewirable switched extension sockets available in white (849-6147) or black (849-6143).
Fitted with a single switch. Suitable for H05VV-F 3G1.25mm2 cable (not supplied). Sockets rated at 13A 250V. Operating temperature: -20°C to +80°C (-4ËF to +176°F)
Number of Sockets = 4
Socket Type = Type G - British
Mounting Type = Free Standing
Switchable = Yes
Voltage Rating = 250 V
Current Rating = 13A
Colour = White
Fused = Yes
Wired = Yes
Power Indicator = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Strips |
Product Number | 8496147 |
Voltage | 230V |
Number of Outlets | 4 |
Current | 13.0 amps |