The Brennenstuhl Premium-Alu-Line extension socket is extra robust, with a housing made of aluminium. It has an illuminated 2-pole ON/OFF safety switch. The Premium-Line extension has the option to wind the cable around the housing for easy storage, it has 2 holes on either side, making it suitable for wall mounting.
Quality extension sockets with housing made of aluminium. Wall mountable. Illuminated 2-pole switch with protection cover
Number of Sockets = 4
Socket Type = Type G - British
Mains Plug Type = Type G - British BS1363
Cord Length = 1.8m
Mounting Type = Floor Mount, Wall Mount
Switchable = Yes
Voltage Rating = 230 V
Current Rating = 13A
Corded = Yes
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Power Strips |
Product Number | 7685305 |
Voltage | 230V |