Vacuum Fluorescent Displays - VFD 2 x 20 146.0 x 43.0 x 19.2
Vacuum Fluorescent Display (VFD) 20 x 2 Character 4.5V ~ 5.5V Parallel/Serial 146.00mm x 43.00mm x 16.60mm
VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|
Product Category | Vacuum Fluorescent Displays | Vacuum Fluorescent Displays |
Product Number | M0220MD-202MDAR1-3 | M0220MD-202MDAR1-3-ND |
Product Name | Vacuum Fluorescent Displays - VFD | Vacuum Fluorescent (VFD) |
Display Type | Alpha-Numeric | |
Features | Serial Interface Option | |
Number of Rows | 2 | |
Number of Characters | 20 | |
Character Width | 4 mm (0.1449 inch) |