Reflective alphanumeric TN and STN dot matrix modules with integral LCD display drivers utilising a 5Ã7 dot matrix format (except 20Ã4 which uses 5Ã8) with cursor.
All modules operate on +5V.d.c. which can be obtained by using voltage converter stock no. 651-490, in the semiconductors - power supply and control section.
160 characters and symbols. Supertwist (STN) modules give 100% improvement in contrast ratio and viewing angle compared to the Twisted Nematic (TN) type. CMOS controller and driver. Parallel Interface to 4 or 8 bit microprocessor. Display commands: clear, shift, on/off, read, write . Cursor commands: home, on/off, shift, set direction. Operating temperature range 0°C to +50°C
Display Type = Alphanumeric
Character Matrix = 2 Rows by 16 Characters
Character Rows = 2
Characters per Row = 16
Character Width = 5.6mm
External Depth = 9.7mm
External Dimensions = 85 x 9.7 x 36mm
External Width = 85mm
Viewing Area Dimensions = 66 x 16.2mm
Operating Temperature Range = 0 - +50°C
RS Components, Ltd. | |
---|---|
Product Category | Liquid Crystal Display (LCD) Modules |
Product Number | 2143301 |
Display Type | Character Display |
Number of Lines | 2 |
Characters per Line | 16 |
Character Width | 5.6 mm (0.2205 inch) |