The process controller Codix 565 with totaliser function displays V and mA analogue input signals in high resolution. In addition it can monitor and control 2 limit values. These fast displays set new standards when it comes to user friendliness. Their easy-to-read 14-segment LED display, easy-to- understand running help texts and a practical quick-start guide eliminate the need to wade through time-consuming full instruction manuals.
6-digit display, 14-segment LED, 14 mm high. Simple programming via 4 keys on the front. One front key as well as 2 additional inputs can be programmed for specific applications. Sampling rate of 10 readings per second. Time-controlled totaliser function for totalising the measured values. Can be reset separately. MIN/MAX memory function, individually resettable. Customer-specific characteristic (linearization) curve via 12 control points for all measurement signal inputs. 2 relay outputs (changeover contacts) for limit monitoring with hysteresis and ON/OFF delay function for current measured or totaliser values. Inputs and outputs galvanically isolated. Digital filter (first-order) for smoothing display fluctuations with unstable input signals. Wide range of supply voltage 10 â 30 Vdc/90 â 260 Vac. Wide input range: 0/4-20mA, 0/2-10 Vdc, +/-10V
Properties Measured = Current, Voltage
Display Type = LED
Cutout Height = 45mm
Cutout Width = 92mm
Depth = 90.5mm
Minimum Temperature = -20°C
Maximum Temperature = +65°C
Series = CODIX 565
RS Components, Ltd. | |
---|---|
Product Category | Digital Panel Meters |
Product Number | 7915996 |
Input Type | AC Voltage; DC Voltage; AC Current; DC Current; Current, Voltage |