The 5725 measures, scales, and displays frequency signals found in many process speed and flow rate applications. The indicator can measure the period of the frequency, useful for displaying the elapsed time between events.
Measures NPN, PNP, Contact, NAMUR, S0, Tacho and TTL sensors. Programmable frequency input span of 0.001 Hz to 50 kHz. The 5725D has two SPDT relays and one analog output. Easy to read 4-digit, 14-segment LED display with scrolling help text. Universally powered by 21.5 to 253 Vac or 19.2 to 300 Vdc
Properties Measured = Frequency
Display Type = LED
Cutout Height = 44.5mm
Cutout Width = 91.5mm
Depth = 120 (Overall)mm
Number of Digits = 4
Digit Height = 13.8 mm
Minimum Temperature = -20°C
Maximum Temperature = +60°C
Meter Type = Programmable Frequency Indicator
RS Components, Ltd. | |
---|---|
Product Category | Digital Panel Meters |
Product Number | 8275407 |
Number Digits | 4.0 |
Input Type | Frequency; Frequency |
Width | 91.5 mm (3.6 inch) |