OMEGA Engineering, Inc.
Programmable Strain/Process Controller
CNiS822-C24
-
OMEGA Engineering, Inc.
-
OMEGA Engineering, Inc.
Description
High Quality
FREE 5-Year Warranty
High Accuracy 0.03% Rdg
User-Friendly, Simple to Configure
Free Software, Active X Controls
Datasheet
Suppliers
High Quality
FREE 5-Year Warranty
High Accuracy 0.03% Rdg
User-Friendly, Simple to Configure
Free Software, Active X Controls
- High Quality
- FREE 5-Year Warranty
- High Accuracy 0.03% Rdg
- User-Friendly, Simple to Configure
- Free Software, Active X Controls
Supplier's Site
Datasheet
High Quality
FREE 5-Year Warranty
High Accuracy 0.03% Rdg
User-Friendly, Simple to Configure
Free Software, Active X Controls
- High Quality
- FREE 5-Year Warranty
- High Accuracy 0.03% Rdg
- User-Friendly, Simple to Configure
- Free Software, Active X Controls
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Digital Panel Meters |
Product Number
|
CNiS822-C24 |
Product Name
|
Programmable Strain/Process Controller |
Outputs
|
Analog; Relay
|
Features
|
Adjustable Display; Alarms; Set Points
|
Display Type
|
Numeric; Alphanumeric
|
Character Size
|
Larger than 0.56 (14.2mm)
|
Number Digits
|
4.0
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Alphanumeric
Display Technology
LCD
Input Type
Number of analogue inputs: 2; Number of digital outputs: 4; Number of analogue outputs: 1
View Details
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits
5.0
View Details
CARLO GAVAZZI Automation Components
Outputs
Analog; Serial Communications
Features
Alarms; Set Points; Totalizer
Display Type
Numeric
View Details