EarthLCD, a division of Earth Computer Technologies, Inc. Datasheets for Digital Panel Meters

Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more

Product Name Notes
Intelligent Programmable LCD Module without Touch Screen FEATURES: Serial+USB+Parallel Interface I2C/AVR/BASIC Stamp/VB Compatible 64Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte Flash ROM (use to be determined) Graphic/Text...
Intelligent Programmable LCD Module with Touch Screen FEATURES: Integrated Touch Screen (resistive) Programmable Display Module Serial+USB+Parallel Interface I2C/AVR/BASIC Stamp/VB Compatible 64Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte...
ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and...
Intelligent Programmable LCD Module with Touch Screen FEATURES: Integrated Touch Screen (resistive) Programmable Display Module Serial+USB+Parallel Interface I2C/AVR/BASIC Stamp/VB Compatible 64Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte...
Intelligent Programmable LCD Module without Touch Screen FEATURES: Programmable Display Module Serial+USB+Parallel Interface I2C/AVR/BASIC Stamp/VB Compatible 64Kb Flash ROM (available for fonts & bitmaps) 1 Megabyte Flash ROM (use to...
PM-ezLCD-101 Specifications: Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB...
Specifications Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0...
Specifications Full ezLCD Command Set 10.4" 800X600, LVDS TFT LCD 400 Nits with LED Backlights Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB...
Specifications Full ezLCD Command Set 3.5" 320x240, 24 bit Color TFT LCD 350 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector)...
Specifications Full ezLCD Command Set 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors 300 cd/2m (nits) Integrated Resistive Touch Screen Dedicated LCD Controller Chip Full Speed...
Specifications Full ezLCD Command Set 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors Integrated Resistive Touch Screen Dedicated LCD Controller Chip Full Speed USB Interface (via...
Specifications Full ezLCD Command Set 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 250 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0...
Specifications Full ezLCD Command Set 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 220 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0...
The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD...
7" TFT 800x480 18 bit Color TFT LCD(262,144colors) 300 Nits LED Backlight Integrated Resistive Touch Screen Dedicated LCD Controller Chip USB,SPI,RS232 Interface 3.8 MB +SD to 2G Memory LUA Scripting...