Cole-Parmer LASCAR SGD 28-M PanelPilot 2.8" Graphic Panel Meter; 0-40 VDC Input GO-18000-18

Description
Customizable graphic panel meter

Suppliers

Company
Product
Description
Supplier Links
LASCAR SGD 28-M PanelPilot 2.8
Vernon Hills, IL, United States
LASCAR SGD 28-M PanelPilot 2.8" Graphic Panel Meter; 0-40 VDC Input
GO-18000-18
LASCAR SGD 28-M PanelPilot 2.8" Graphic Panel Meter; 0-40 VDC Input GO-18000-18
Customizable graphic panel meter

Customizable graphic panel meter

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Digital Panel Meters
Product Number GO-18000-18
Product Name LASCAR SGD 28-M PanelPilot 2.8" Graphic Panel Meter; 0-40 VDC Input
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analogue standard signals - DX2042 - ifm electronic gmbh
Specs
Display Type Alphanumeric
Display Technology LCD
Input Type Number of analogue inputs: 2; Number of digital outputs: 4
View Details
Digital Universal Display Panel for System Integration - PCE-N20U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers