This family of displays, from Kingbright, are dual digit alphanumeric displays. These through-hole mounted displays are 13.8mm high and have a 0.543inch character height. Available in a variety of single colour options, they offer a high contrast and high light output. As standard, they have a grey face with white segments.
Features of the alphanumeric displays:. Through-hole mounted. Dual-digit. 13.8mm display. 0.54inch character height. Low current operation. Mechanically rugged. Colours: red, green, yellow
Display Type = 14-Segment
Number of Characters = 2
LED Colours = Red
Number of Segments = 14
Character Width = 8mm
Character Height = 13.8mm
Common Connection = Anode
Mounting Type = Through Hole
External Dimensions = 25.2 x 21.2 x 7.8mm
External Depth = 21.2mm
This family of displays, from Kingbright, are dual digit alphanumeric displays. These through-hole mounted displays are 13.8mm high and have a 0.543inch character height. Available in a variety of single colour options, they offer a high contrast and high light output. As standard, they have a grey face with white segments.
Features of the alphanumeric displays:. Through-hole mounted. Dual-digit. 13.8mm display. 0.54inch character height. Low current operation. Mechanically rugged. Colours: red, green, yellow
Display Type = 14-Segment
Number of Characters = 2
LED Colours = Red
Number of Segments = 14
Character Width = 8mm
Character Height = 13.8mm
Common Connection = Anode
Mounting Type = Through Hole
External Dimensions = 25.2 x 21.2 x 7.8mm
External Depth = 21.2mm
Delivery on production packaging - Tube. This product is non-returnable.
Alpha-Num Display Red Dual 13.8mm - Displays & Industrial Monitors - LED Displays
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Digital LED Displays | Digital LED Displays |
Product Number | 8717406 | 1451453 |
Display Type | Segmented | Segmented |
Common | Common Anode | Common Anode |
LED Color | Red; Red | Red; Red |