Kingbrightâs Dot Matrix LED displays come in a range of colours. This particular range of LED displays are 5 x 7.
2.0 inch matrix height. Dot size 5mm. Low current operation. High contrast and light output. Stackable horizontally. Easy mounting on P.C. boards or sockets. Categorized for luminous intensity. Mechanically rugged. Standard: Grey face, white dots. RoHS compliant.
Display Type = Dot Matrix
Number of Characters = 1
LED Colours = Green, Red
Character Width = 36.5mm
Character Height = 52mm
Common Connection = Anode
Mounting Type = Through Hole
External Width = 38.2mm
External Depth = 53mm
External Height = 8.5mm
Kingbrightâs Dot Matrix LED displays come in a range of colours. This particular range of LED displays are 5 x 7.
2.0 inch matrix height. Dot size 5mm. Low current operation. High contrast and light output. Stackable horizontally. Easy mounting on P.C. boards or sockets. Categorized for luminous intensity. Mechanically rugged. Standard: Grey face, white dots. RoHS compliant.
Display Type = Dot Matrix
Number of Characters = 1
LED Colours = Green, Red
Character Width = 36.5mm
Character Height = 52mm
Common Connection = Anode
Mounting Type = Through Hole
External Width = 38.2mm
External Depth = 53mm
External Height = 8.5mm
Delivery on production packaging - Tube. This product is non-returnable.
Dot Matrix Display 5x7 50mm Red/Green - Displays & Industrial Monitors - LED Displays
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Digital LED Displays | Digital LED Displays |
Product Number | 8714757 | 1451422 |
Display Type | Dot Matrix | Dot Matrix |
Common | Common Anode | Common Anode |
LED Color | Red; Green; Green, Red | Red; Green; Green, Red |
Character Height | 52 mm (2.05 inch) | 52 mm (2.05 inch) |