5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
5 packaged of character height 8mm, 10.16mm, 13mm, 14.6mm and 25.4mm are in lineup. Blue-color emission types are available for packages of character height 8mm, 10.16mm and 14.6mm.
Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.512" H x 0.378" W x 0.276" D (13.00mm x 9.60mm x 7.00mm) 10-DIP (0.300", 7.62mm)
LED Displays & Accessories LED #1 DIGIT DISP .4" CC RED
7-segment LED display. With right-hand decimal points. Black-surface package. Lead-free construction
Display Type = 7-Segment
Number of Characters = 1
LED Colours = Red
Number of Segments = 7
Character Width = 5.6mm
Character Height = 10.2mm
Common Connection = Cathode
Mounting Type = Through Hole
External Width = 9.6mm
External Dimensions = 13 x 9.6 x 7mm
7-segment LED display. With right-hand decimal points. Black-surface package. Lead-free construction
Display Type = 7-Segment
Number of Characters = 1
LED Colours = Red
Number of Segments = 7
Character Width = 5.6mm
Character Height = 10.2mm
Common Connection = Cathode
Mounting Type = Through Hole
External Width = 9.6mm
External Dimensions = 9.6 x 7 x 13mm
7-segment LED display. With right-hand decimal points. Black-surface package. Lead-free construction
Display Type = 7-Segment
Number of Characters = 1
LED Colours = Red
Number of Segments = 7
Character Width = 5.6mm
Character Height = 10.2mm
Common Connection = Cathode
Mounting Type = Through Hole
External Width = 9.6mm
External Dimensions = 9.6 x 7 x 13mm
Delivery on production packaging - Bag. This product is non-returnable.
ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
Product Number | LA-401VN | LA-401VN | 511-1531-ND | LA-401VN | 2497686 |
Product Name | Single Digit LED Numeric Displays | Single Digit LED Numeric Displays | LED Character and Numeric | LED Displays & Accessories | |
Display Type | Segmented | Segmented | Segmented | Segmented | |
Character Type | Numeric | Numeric | |||
LED Color | Red | Red | Red | Red; Red | |
Number of Characters | 1 # | 1 # | 1 # | ||
Wavelength | 650 nm | 650 nm | 650 nm |